The Century Spring Corp. Compression Spring S-1220 features an outer diameter of 0.69 inches (17.4 mm) and a free length of 3.50 inches (88.9 mm). It has an inner diameter of 0.524 inches (13.3 mm) and a wire diameter of 0.105 inches (2.7 mm). The spring is made from stainless steel (SST) and has closed ends. It is designed to handle a maximum load of 305 lbs (135.7 kg) with a suggested maximum deflection of 53 lbs/in (9.3 N/mm). The spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-1220 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |