RAF Electronic Hardware Captive Screw RAF-1032

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Suppliers

Company
Product
Description
Supplier Links
Captive Screw - RAF-1032 - Reid Supply
Norton Shores, MI, United States
Captive Screw
RAF-1032
Captive Screw RAF-1032
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Captive Fasteners
Product Number RAF-1032
Product Name Captive Screw
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified; Other; #10-32
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel; Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 8-32 x .781
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7810 inch (19.84 mm)
Material Stainless Steel
View Details
Self-Clinching Captive Studs - 827417 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-13-817-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details