The NN-50 compression spring from Century Spring Corp. features an outer diameter of 0.312 inches (7.9 mm) and a free length of 1.50 inches (38.1 mm). It has a wire diameter of 0.062 inches (1.6 mm) and is made from stainless steel (SST). The spring is designed to provide a rate of 491 lbs/in (86 N/mm) and can withstand a suggested maximum load of 103 lbs (46.6 kg) with a solid length of 0.25 inches (6.3 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | NN-50 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |