RAF Electronic Hardware Round Internal Handles Metric M6225-5008-SS

Description
Metric Round Internal Thread Handles
Description
Metric Round Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The M6225-5008-SS is a round internal thread handle made from stainless steel, designed for durability and strength. It features a length of 130 mm and a height of 44 mm, with a bar diameter of 8 mm. The handle has an M5x0.8 thread size, with a minimum thread depth ranging from 8 to 16 mm. This product is RoHS compliant and has no plating finish, ensuring it meets environmental standards. Its robust construction makes it suitable for various applications where reliable grip and functionality are required.

Datasheet Summary
Powered by GS/AI

The M6225-5008-SS is a round internal thread handle made from stainless steel, designed for durability and strength. It features a length of 130 mm and a height of 44 mm, with a bar diameter of 8 mm. The handle has an M5x0.8 thread size, with a minimum thread depth ranging from 8 to 16 mm. This product is RoHS compliant and has no plating finish, ensuring it meets environmental standards. Its robust construction makes it suitable for various applications where reliable grip and functionality are required.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Metric - M6225-5008-SS - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Metric
M6225-5008-SS
Round Internal Handles Metric M6225-5008-SS
Metric Round Internal Thread Handles

Metric Round Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number M6225-5008-SS
Product Name Round Internal Handles Metric
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Large Aluminum Door Handles - SRH-128BL-M5 - SRH-128BL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black Matte
Handle Material Metal
Material Description Aluminum
View Details
Drawer Handles & Cabinet Handles - 2565600 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.18 inches (30 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details