RAF Electronic Hardware Round Internal Handles Metric M6190-5008-B

Description
Metric Round Internal Thread Handles
Description
Metric Round Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The M6190-5008-B is a round internal thread handle made of brass, featuring a length of 102 mm and a height of 35 mm. It has an M5x0.8 thread size with a minimum thread depth of 8 mm and a maximum of 16 mm. The handle has a bar diameter and outer diameter of 8 mm. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M6190-5008-B is a round internal thread handle made of brass, featuring a length of 102 mm and a height of 35 mm. It has an M5x0.8 thread size with a minimum thread depth of 8 mm and a maximum of 16 mm. The handle has a bar diameter and outer diameter of 8 mm. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Metric - M6190-5008-B - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Metric
M6190-5008-B
Round Internal Handles Metric M6190-5008-B
Metric Round Internal Thread Handles

Metric Round Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number M6190-5008-B
Product Name Round Internal Handles Metric
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers