The M6100-3005-A is a round internal thread handle made from aluminum, featuring a length of 38 mm and a height of 32 mm. It has a thread size of M3x0.5 with a minimum thread depth of 6 mm. The handle has a bar diameter and outer diameter of 5 mm. This product is RoHS compliant and does not have any plating finish.
Metric Round Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | M6100-3005-A |
| Product Name | Round Internal Handles Metric |
| Handle Material | Metal |