RAF Electronic Hardware Plain Thumbscrews Metric M3487-SS

Description
Metric Plain Thumbscrews
Request a Quote Datasheet
Description
Metric Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3487-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3487-SS
Plain Thumbscrews Metric M3487-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-2564-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-2564-ND
Thumb Screw 1772-2564-ND
M6x1 Knob Thumb Screw Drive Stainless Steel

M6x1 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss, M6 X 1 , 19 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8214 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M6 X 1 , 19 Mm; Thread Size Imperial Raf Electronic Hardware
27T8214
Plain Thumb Screw, Ss, M6 X 1 , 19 Mm; Thread Size Imperial Raf Electronic Hardware 27T8214
PLAIN THUMB SCREW, SS, M6 x 1 , 19 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:19mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M6 x 1 , 19 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:19mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3487-SS 1772-2564-ND 27T8214
Product Name Plain Thumbscrews Metric Thumb Screw Plain Thumb Screw, Ss, M6 X 1 , 19 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M6 M6
Unlock Full Specs
to access all available technical data

Similar Products

M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Countersunk Screw - 10642A4/316L1202588 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
 - 1599HMS100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers