RAF Electronic Hardware Plain Thumbscrews Metric M3472-SS

Description
Metric Plain Thumbscrews
Datasheet
Description
Metric Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Metric - M3472-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Metric
M3472-SS
Plain Thumbscrews Metric M3472-SS
Metric Plain Thumbscrews

Metric Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8199 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
27T8199
Plain Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware 27T8199
PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

PLAIN THUMB SCREW, SS, M3.5 x 0.6 , 13 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3472-SS 27T8199
Product Name Plain Thumbscrews Metric Plain Thumb Screw, Ss, M3.5 X 0.6 , 13 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3.5 M3.5
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers