RAF Electronic Hardware Washer Face Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware M3446-SS

Description
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8189 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8189
Washer Face Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8189
WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M4 x 0.7 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 27T8189
Product Name Washer Face Thumb Screw, Ss, M4 X 0.7 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer - JSW-33 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
Self-Sealing Washer - Metric - 75472 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details