RAF Electronic Hardware Washer Face Thumbscrews Metric M3444-SS

Description
Metric Washer Face Thumbscrews
Datasheet
Description
Metric Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Metric - M3444-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Metric
M3444-SS
Washer Face Thumbscrews Metric M3444-SS
Metric Washer Face Thumbscrews

Metric Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 11 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8187 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
27T8187
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 11 Mm; Thread Size Imperial Raf Electronic Hardware 27T8187
WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 11 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3444-SS 27T8187
Product Name Washer Face Thumbscrews Metric Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 11 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3.5 M3.5
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
#10-32 Commercial, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details