RAF Electronic Hardware Washer Face Thumbscrews Metric M3443-SS

Description
Metric Washer Face Thumbscrews
Datasheet
Description
Metric Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Metric - M3443-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Metric
M3443-SS
Washer Face Thumbscrews Metric M3443-SS
Metric Washer Face Thumbscrews

Metric Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8186 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8186
Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8186
WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M3.5 x 0.6 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3443-SS 27T8186
Product Name Washer Face Thumbscrews Metric Washer Face Thumb Screw, Ss, M3.5 X 0.6 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3.5 M3.5
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L0402088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Machine Screw - 335-1089-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details