RAF Electronic Hardware Washer Face Thumbscrews Metric M3441-SS

Description
Metric Washer Face Thumbscrews
Datasheet
Description
Metric Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Metric - M3441-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Metric
M3441-SS
Washer Face Thumbscrews Metric M3441-SS
Metric Washer Face Thumbscrews

Metric Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss, M3 X 0.5 , 9 Mm; Thread Size Imperial Raf Electronic Hardware - 27T8184 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss, M3 X 0.5 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
27T8184
Washer Face Thumb Screw, Ss, M3 X 0.5 , 9 Mm; Thread Size Imperial Raf Electronic Hardware 27T8184
WASHER FACE THUMB SCREW, SS, M3 x 0.5 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS, M3 x 0.5 , 9 MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:9mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number M3441-SS 27T8184
Product Name Washer Face Thumbscrews Metric Washer Face Thumb Screw, Ss, M3 X 0.5 , 9 Mm; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
1/4-20 Cap Screw, 1 in. Long, Qty 25 - SH25S100 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details