The M3390-S Precision Socket Head is a socket screw made from steel, featuring a thread size of M4x0.7. It is compliant with RoHS standards and has no plating finish. The dimensions include an overall length of 8 mm, a head diameter of 4.75 mm, and a head height of 3.96 mm. The screw also has a minimum engagement depth of 2 mm. This product is suitable for applications requiring precise fastening in metric specifications.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Screws |
| Product Number | M3390-S |
| Product Name | Precision Socket Metric |
| Material | Steel |