RAF Electronic Hardware Flat Washers Metric M2760-TE

Description
Metric Flat Washers
Description
Metric Flat Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The M2760-TE Metric Flat Washer is constructed from Teflon, providing a non-corrosive and chemically resistant option for various applications. It features an outer diameter of 6 mm and a thickness of 2 mm. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for use in environments where durability and resistance to chemicals are essential.

Datasheet Summary
Powered by GS/AI

The M2760-TE Metric Flat Washer is constructed from Teflon, providing a non-corrosive and chemically resistant option for various applications. It features an outer diameter of 6 mm and a thickness of 2 mm. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for use in environments where durability and resistance to chemicals are essential.

Suppliers

Company
Product
Description
Supplier Links
Flat Washers Metric - M2760-TE - RAF Electronic Hardware
Seymour, CT, United States
Flat Washers Metric
M2760-TE
Flat Washers Metric M2760-TE
Metric Flat Washers

Metric Flat Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number M2760-TE
Product Name Flat Washers Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Overlap Wave Spring - LR-0062 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.625 inch (15.880 mm)
View Details
Self-Sealing Washer - 75142 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details