The M2237-5008-B is a metric male-female standoff manufactured by RAF Electronic Hardware. It is constructed from brass and features a hexagon shape with a diameter of 10 mm. The standoff has a thread specification of M5x0.8 and a total length of 22 mm. The thread length is divided into two segments: 12.7 mm for the first segment and 9.53 mm for the second. This product is compliant with RoHS standards and does not have any plating finish.
Metric Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M2237-5008-B |
| Product Name | Male Female Standoffs Metric |
| Type & Shape | Standoff |