Metric Male-Female Standoffs
Hex Standoff Threaded M3x0.5 Stainless Steel 0.551" (14.00mm)
Standoffs & Spacers 8mm Hex X 14mm X M3 Thd Standoff
RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M2189-3005-SS | 1772-4218-ND | M2189-3005-SS |
Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
Type & Shape | Standoff | Standoff; Hex | Standoff |