RAF Electronic Hardware Male Female Standoffs Metric M2185-5008-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2185-5008-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2185-5008-SS
Male Female Standoffs Metric M2185-5008-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1368-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1368-ND
Board Spacers, Standoffs 1772-1368-ND
"Hex Standoff Threaded M5x0.8"" Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M5x0.8"" Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 19.53Mm; Standoff Material Raf Electronic Hardware - 01AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.53Mm; Standoff Material Raf Electronic Hardware
01AH2637
Standoff, Hex Male-Female, 19.53Mm; Standoff Material Raf Electronic Hardware 01AH2637
STANDOFF, HEX MALE-FEMALE, 19.53MM; Standoff Material:Stainless Steel; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:19.53mm; External Width:8mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.53MM; Standoff Material:Stainless Steel; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:19.53mm; External Width:8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2185-5008-SS
Standoffs & Spacers M2185-5008-SS
Standoffs & Spacers 8mm Hex X 10mm X M5 Thd Metric Hex Male-Female Standoff

Standoffs & Spacers 8mm Hex X 10mm X M5 Thd Metric Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2185-5008-SS 1772-1368-ND 01AH2637 M2185-5008-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoff, Hex Male-Female, 19.53Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 109470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details