Metric Male-Female Standoffs
"Hex Standoff Threaded M4x0.7 Aluminum 2.047"" (52.00mm)"
Standoffs & Spacers 6mm Hex X 52mm X M4 Thd Metric Hex Male-Female Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2169-4007-AL | 1772-2854-ND | M2169-4007-AL |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |