Metric Male-Female Standoffs
Hex Standoff Threaded Aluminum 1.220" (31.00mm)
Standoffs & Spacers Hex M/F Stdoff 6.0mm 31mmXM3.5X0.6
RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M2162-3506-AL | 1772-4208-ND | M2162-3506-AL |
Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
Type & Shape | Standoff | Standoff; Hex | Standoff |