Metric Male-Female Standoffs
Standoffs & Spacers SS M3x0.5 31mm 6mm HEX ML/FEM Standoff
Hex Standoff Threaded M3x0.5 Stainless Steel 1.220" (31.00mm)
RAF Electronic Hardware | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M2162-3005-SS | M2162-3005-SS | 1772-1563-ND |
Product Name | Male Female Standoffs Metric | Standoffs & Spacers | Board Spacers, Standoffs |
Type & Shape | Standoff | Standoff | Standoff; Hex |