The M2159-4007-S is a metric male-female standoff made of steel, featuring a hexagon shape with a diameter of 6 mm. It has a thread specification of M4x0.7 and a total length of 24 mm. The thread length is divided into two segments: 11.1 mm for the first part and 9.53 mm for the second. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring robust support and spacing in electronic assemblies.
Metric Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M2159-4007-S |
| Product Name | Male Female Standoffs Metric |
| Type & Shape | Standoff |