RAF Electronic Hardware Male Female Standoffs Metric M2154-3005-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2154-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2154-3005-SS
Male Female Standoffs Metric M2154-3005-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1299-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1299-ND
Board Spacers, Standoffs 1772-1299-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.748"" (19.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.748"" (19.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2154-3005-SS
Standoffs & Spacers M2154-3005-SS
Standoffs & Spacers SS M3x0.5 19mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M3x0.5 19mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 19Mm; Standoff Material Raf Electronic Hardware - 27T8166 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 19Mm; Standoff Material Raf Electronic Hardware
27T8166
Spacer/standoff, Hex, Ss, 6Mm X 19Mm; Standoff Material Raf Electronic Hardware 27T8166
SPACER/STANDOFF, HEX, SS, 6MM X 19MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:23.76mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 19MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:23.76mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2154-3005-SS 1772-1299-ND M2154-3005-SS 27T8166
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 19Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details