Metric Male-Female Standoffs
SPACER/STANDOFF HEX ALUMINIUM 6MM X 19MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:23.76mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers AL M3x0.5 19mm 6mm HEX ML/FEM Standoff
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2154-3005-AL | 27T8165 | M2154-3005-AL |
| Product Name | Male Female Standoffs Metric | Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex | Standoff |