RAF Electronic Hardware Male Female Standoffs Metric M2152-4007-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2152-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2152-4007-AL
Male Female Standoffs Metric M2152-4007-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware - 27T8153 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware
27T8153
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware 27T8153
SPACER/STANDOFF HEX ALUMINIUM 6MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Overall Length:26.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Overall Length:26.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2152-4007-AL
Standoffs & Spacers M2152-4007-AL
Standoffs & Spacers AL M4x0.7 17mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers AL M4x0.7 17mm 6mm HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2152-4007-AL 27T8153 M2152-4007-AL
Product Name Male Female Standoffs Metric Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details