RAF Electronic Hardware Male Female Standoffs Metric M2152-3506-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2152-3506-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2152-3506-AL
Male Female Standoffs Metric M2152-3506-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware - 27T8151 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware
27T8151
Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware 27T8151
SPACER/STANDOFF HEX ALUMINIUM 6MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Overall Length:23.35mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Overall Length:23.35mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2152-3506-AL 27T8151
Product Name Male Female Standoffs Metric Spacer/standoff Hex Aluminium 6Mm X 17Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details