"Hex Standoff Threaded M3x0.5 Steel 0.630"" (16.00mm)"
STANDOFF, HEX MALE-FEMALE, 20.76MM; Standoff Material:Steel; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:20.76mm; External Width:6mm; Product Range:- RoHS Compliant: Yes
Standoffs & Spacers 6mm Hex X 16mm X M3 Thd Metric Hex Male-Female Standoff
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1772-1776-ND | 01AH2631 | M2151-3005-S-12 |
| Product Name | Board Spacers, Standoffs | Standoff, Hex Male-Female, 20.76Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |