RAF Electronic Hardware Male Female Standoffs Metric M2149-4007-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2149-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2149-4007-SS
Male Female Standoffs Metric M2149-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1185-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1185-ND
Board Spacers, Standoffs 1772-1185-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.551"" (14.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.551"" (14.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2149-4007-SS
Standoffs & Spacers M2149-4007-SS
Standoffs & Spacers SS M4x0.7 14mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 14mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware - 27T8130 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware
27T8130
Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware 27T8130
SPACER/STANDOFF, HEX, SS, 6MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:23.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:23.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2149-4007-SS 1772-1185-ND M2149-4007-SS 27T8130
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 14Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details