Metric Male-Female Standoffs
SPACER/STANDOFF HEX ALUMINIUM 6MM X 14MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:20.35mm; External Width:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2149-3506-AL | 27T8127 |
| Product Name | Male Female Standoffs Metric | Spacer/standoff Hex Aluminium 6Mm X 14Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex |