Metric Male-Female Standoffs
"Hex Standoff Threaded M4x0.7 Aluminum 0.512"" (13.00mm)"
SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:22.53mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers AL M4x0.7 13mm 6mm HEX ML/FEM Standoff
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2148-4007-AL | 1772-2831-ND | 27T8121 | M2148-4007-AL |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |