RAF Electronic Hardware Male Female Standoffs Metric M2147-3506-SS

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2147-3506-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2147-3506-SS
Male Female Standoffs Metric M2147-3506-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Ss, 6Mm X 12Mm; Standoff Material Raf Electronic Hardware - 27T8112 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 12Mm; Standoff Material Raf Electronic Hardware
27T8112
Spacer/standoff, Hex, Ss, 6Mm X 12Mm; Standoff Material Raf Electronic Hardware 27T8112
SPACER/STANDOFF, HEX, SS, 6MM X 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18.35mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18.35mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2147-3506-SS 27T8112
Product Name Male Female Standoffs Metric Spacer/standoff, Hex, Ss, 6Mm X 12Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details