Metric Male-Female Standoffs
SPACER/STANDOFF, HEX, SS, 6MM X 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:15.97mm; External Width:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2147-2545-SS | 27T8108 |
| Product Name | Male Female Standoffs Metric | Spacer/standoff, Hex, Ss, 6Mm X 12Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex |