RAF Electronic Hardware Male Female Standoffs Metric M2144-4007-SS

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2144-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2144-4007-SS
Male Female Standoffs Metric M2144-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2144-4007-SS
Standoffs & Spacers M2144-4007-SS
Standoffs & Spacers SS M4x0.7 9mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 9mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T8090 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T8090
Spacer/standoff, Hex, Ss, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T8090
SPACER/STANDOFF, HEX, SS, 6MM X 9MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:18.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 9MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:18.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2144-4007-SS M2144-4007-SS 27T8090
Product Name Male Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers