RAF Electronic Hardware Male Female Standoffs Metric M2144-3506-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2144-3506-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2144-3506-AL
Male Female Standoffs Metric M2144-3506-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T8087 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T8087
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T8087
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:15.35mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:15.35mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2144-3506-AL 27T8087
Product Name Male Female Standoffs Metric Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details