RAF Electronic Hardware Male Female Standoffs Metric M2143-4007-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2143-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2143-4007-SS
Male Female Standoffs Metric M2143-4007-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1281-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1281-ND
Board Spacers, Standoffs 1772-1281-ND
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.315"" (8.00mm)"

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2143-4007-SS
Standoffs & Spacers M2143-4007-SS
Standoffs & Spacers SS M4x0.7 8mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers SS M4x0.7 8mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff, Hex, Ss, 6Mm X 8Mm; Standoff Material Raf Electronic Hardware - 27T8082 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
27T8082
Spacer/standoff, Hex, Ss, 6Mm X 8Mm; Standoff Material Raf Electronic Hardware 27T8082
SPACER/STANDOFF, HEX, SS, 6MM X 8MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:17.53mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 8MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:17.53mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2143-4007-SS 1772-1281-ND M2143-4007-SS 27T8082
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details