RAF Electronic Hardware Male Female Standoffs Metric M2143-3506-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2143-3506-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2143-3506-AL
Male Female Standoffs Metric M2143-3506-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware - 27T8079 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
27T8079
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware 27T8079
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:14.35mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:14.35mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2143-3506-AL 27T8079
Product Name Male Female Standoffs Metric Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details