Metric Male-Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.197"" (5.00mm)"
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 5MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:8.97mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers 6mm Hex X 5mm X M2.5 Thd Metric Hex Male-Female Standoff
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2140-2545-AL | 1772-4049-ND | 27T8051 | M2140-2545-AL |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex Aluminium 6Mm X 5Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |