RAF Electronic Hardware Male Female Standoffs Metric M2113-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2113-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2113-2545-SS
Male Female Standoffs Metric M2113-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1135-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1135-ND
Board Spacers, Standoffs 1772-1135-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.709"" (18.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.709"" (18.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware - 27T8020 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
27T8020
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware 27T8020
SPACER/STANDOFF, HEX, SS, 4.5MM X 18MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:21.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 18MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:21.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2113-2545-SS
Standoffs & Spacers M2113-2545-SS
Standoffs & Spacers M2.5X0.45 M/F 18mm SS Stdoff

Standoffs & Spacers M2.5X0.45 M/F 18mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2113-2545-SS 1772-1135-ND 27T8020 M2113-2545-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Steel Standoffs - BSO-6440-15ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details