RAF Electronic Hardware Male Female Standoffs Metric M2113-2545-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2113-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2113-2545-AL
Male Female Standoffs Metric M2113-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2113-2545-AL
Standoffs & Spacers M2113-2545-AL
Standoffs & Spacers M2.5X0.45 M/F 18mm AL Stdoff

Standoffs & Spacers M2.5X0.45 M/F 18mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware - 27T8019 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
27T8019
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware 27T8019
SPACER/STANDOFF, HEX, AL, 4.5MM X 18MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:21.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 18MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:21.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2113-2545-AL M2113-2545-AL 27T8019
Product Name Male Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Round Spacer With #4-40 Bore, 0.1875(OD), Made from 303 Stainless Steel - A 9X43-A44008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details