Metric Male-Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.630"" (16.00mm)"
SPACER/STANDOFF, HEX, SS, 4.5MM X 16MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:19.97mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers M2.5X0.45 M/F 16mm SS Stdoff
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2111-2545-SS | 1772-3172-ND | 27T8012 | M2111-2545-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex, Ss, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |