RAF Electronic Hardware Male Female Standoffs Metric M2109-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2109-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2109-2545-SS
Male Female Standoffs Metric M2109-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1374-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1374-ND
Board Spacers, Standoffs 1772-1374-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.551"" (14.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.551"" (14.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware - 27T8004 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware
27T8004
Spacer/standoff, Hex, Ss, 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware 27T8004
SPACER/STANDOFF, HEX, SS, 4.5MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:17.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 14MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:17.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2109-2545-SS
Standoffs & Spacers M2109-2545-SS
Standoffs & Spacers M2.5X0.45 M/F 14mm SS Stdoff

Standoffs & Spacers M2.5X0.45 M/F 14mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2109-2545-SS 1772-1374-ND 27T8004 M2109-2545-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details