Metric Male-Female Standoffs
Standoffs & Spacers M2.5X0.45 M/F 14mm AL Stdoff
Hex Standoff Threaded M2.5x0.45 Aluminum 0.551" (14.00mm)
SPACER/STANDOFF, HEX, AL, 4.5MM X 14MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:17.97mm; External Width:4.5mm RoHS Compliant: Yes
RAF Electronic Hardware | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M2109-2545-AL | M2109-2545-AL | 1772-1752-ND | 27T8003 |
Product Name | Male Female Standoffs Metric | Standoffs & Spacers | Board Spacers, Standoffs | Spacer/standoff, Hex, Al, 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware |
Type & Shape | Standoff | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex |