RAF Electronic Hardware Male Female Standoffs Metric M2106-3005-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2106-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2106-3005-SS
Male Female Standoffs Metric M2106-3005-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1675-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1675-ND
Board Spacers, Standoffs 1772-1675-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.433"" (11.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.433"" (11.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware - 27T7994 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware
27T7994
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware 27T7994
SPACER/STANDOFF, HEX, SS, 4.5MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Overall Length:15.76mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Overall Length:15.76mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2106-3005-SS
Standoffs & Spacers M2106-3005-SS
Standoffs & Spacers M3X0.5 M/F 11mm SS Stdoff

Standoffs & Spacers M3X0.5 M/F 11mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2106-3005-SS 1772-1675-ND 27T7994 M2106-3005-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 304124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5315 inch (13.5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers