RAF Electronic Hardware Male Female Standoffs Metric M2105-2545-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2105-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2105-2545-AL
Male Female Standoffs Metric M2105-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2075-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2075-ND
Board Spacers, Standoffs 1772-2075-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Fort Worth, TX, USA
STANDOFF, 4.5MM M/F HEX, ALUMINUM
70006344
STANDOFF, 4.5MM M/F HEX, ALUMINUM 70006344
STANDOFF, 4.5MM M/F HEX, ALUMINUM

STANDOFF, 4.5MM M/F HEX, ALUMINUM

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
M2105-2545-AL
Standoffs & Spacers M2105-2545-AL
Standoffs & Spacers M2.5X0.45 M/F 10mm AL Stdoff

Standoffs & Spacers M2.5X0.45 M/F 10mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware - 27T7987 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
27T7987
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware 27T7987
SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:13.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:13.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2105-2545-AL 1772-2075-ND 70006344 M2105-2545-AL 27T7987
Product Name Male Female Standoffs Metric Board Spacers, Standoffs STANDOFF, 4.5MM M/F HEX, ALUMINUM Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details