RAF Electronic Hardware Male Female Standoffs Metric M2103-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2103-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2103-2545-SS
Male Female Standoffs Metric M2103-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1883-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1883-ND
Board Spacers, Standoffs 1772-1883-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.315"" (8.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 8Mm; Standoff Material Raf Electronic Hardware - 27T7980 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 8Mm; Standoff Material Raf Electronic Hardware
27T7980
Spacer/standoff, Hex, Ss, 4.5Mm X 8Mm; Standoff Material Raf Electronic Hardware 27T7980
SPACER/STANDOFF, HEX, SS, 4.5MM X 8MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:11.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 8MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:11.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2103-2545-SS
Standoffs & Spacers M2103-2545-SS
Standoffs & Spacers M2.5X0.45 M/F 8mm SS Stdoff

Standoffs & Spacers M2.5X0.45 M/F 8mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2103-2545-SS 1772-1883-ND 27T7980 M2103-2545-SS
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 8Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details