Metric Male-Female Standoffs
Standoffs & Spacers M3X0.5 M/F 5mm AL Stdoff
Hex Standoff Threaded M3x0.5 Aluminum 0.197" (5.00mm)
SPACER/STANDOFF, HEX ALUMINIUM 4.5Mm x 5MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:9.76mm; External Width:4.5mm RoHS Compliant: Yes
RAF Electronic Hardware | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M2100-3005-AL | M2100-3005-AL | 1772-1934-ND | 27T7969 |
Product Name | Male Female Standoffs Metric | Standoffs & Spacers | Board Spacers, Standoffs | Spacer/standoff, Hex Aluminium 4.5Mm X 5Mm; Standoff Material Raf Electronic Hardware |
Type & Shape | Standoff | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex |