RAF Electronic Hardware Knurled Front Face Swage Standoffs Metric M2061-D-3506-SS

Description
Metric Knurled Front Face Swage Standoffs
Description
Metric Knurled Front Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M2061-D-3506-SS Knurled Front Face Swage Standoff is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 10 mm and a length of 14 mm. The standoff has an M3x0.5 thread, suitable for various applications requiring secure mounting. The shank length is 4.2 mm, with a shank diameter of 5.94 mm and a counterbore of 5.1 mm. This product is RoHS compliant, indicating it meets environmental standards. The board thickness it accommodates is 3.2 mm, making it versatile for different assembly needs.

Datasheet Summary
Powered by GS/AI

The M2061-D-3506-SS Knurled Front Face Swage Standoff is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 10 mm and a length of 14 mm. The standoff has an M3x0.5 thread, suitable for various applications requiring secure mounting. The shank length is 4.2 mm, with a shank diameter of 5.94 mm and a counterbore of 5.1 mm. This product is RoHS compliant, indicating it meets environmental standards. The board thickness it accommodates is 3.2 mm, making it versatile for different assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Knurled Front Face Swage Standoffs Metric - M2061-D-3506-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Front Face Swage Standoffs Metric
M2061-D-3506-SS
Knurled Front Face Swage Standoffs Metric M2061-D-3506-SS
Metric Knurled Front Face Swage Standoffs

Metric Knurled Front Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M2061-D-3506-SS
Product Name Knurled Front Face Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-6440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2809102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details