RAF Electronic Hardware Full Knurled Swage Standoffs Metric M1923-A-4007-S

Description
Metric Full Knurled Swage Standoffs
Description
Metric Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1923-A-4007-S Full Knurled Swage Standoff is constructed from steel and features a round shape with a diameter of 10 mm. It has an M4x0.7 thread and a length of 21 mm, making it suitable for various applications requiring secure spacing and support. The shank length is 1.9 mm, with a shank diameter of 6.27 mm, and it accommodates a board thickness of 0.8 mm. The counterbore measures 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1923-A-4007-S Full Knurled Swage Standoff is constructed from steel and features a round shape with a diameter of 10 mm. It has an M4x0.7 thread and a length of 21 mm, making it suitable for various applications requiring secure spacing and support. The shank length is 1.9 mm, with a shank diameter of 6.27 mm, and it accommodates a board thickness of 0.8 mm. The counterbore measures 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Metric - M1923-A-4007-S - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Metric
M1923-A-4007-S
Full Knurled Swage Standoffs Metric M1923-A-4007-S
Metric Full Knurled Swage Standoffs

Metric Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1923-A-4007-S
Product Name Full Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details