RAF Electronic Hardware Full Knurled Swage Standoffs Metric M1914-A-5008-B

Description
Metric Full Knurled Swage Standoffs
Description
Metric Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1914-A-5008-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 10 mm. It has an M5x0.8 thread and a length of 12 mm. The shank length is 1.9 mm, with a shank diameter of 6.27 mm. The counterbore measures 5.1 mm, and it is designed for a board thickness of 0.8 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1914-A-5008-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 10 mm. It has an M5x0.8 thread and a length of 12 mm. The shank length is 1.9 mm, with a shank diameter of 6.27 mm. The counterbore measures 5.1 mm, and it is designed for a board thickness of 0.8 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Metric - M1914-A-5008-B - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Metric
M1914-A-5008-B
Full Knurled Swage Standoffs Metric M1914-A-5008-B
Metric Full Knurled Swage Standoffs

Metric Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1914-A-5008-B
Product Name Full Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details