RAF Electronic Hardware Full Knurled Swage Standoffs Metric M1849-A-3506-B

Description
Metric Full Knurled Swage Standoffs
Description
Metric Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1849-A-3506-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 6 mm. It has a thread specification of M3.5x0.6 and a length of 17 mm. The shank length is 1.9 mm, with a shank diameter of 5.1 mm. The counterbore measures 3.8 mm, and it is designed to accommodate a board thickness of 0.8 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1849-A-3506-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 6 mm. It has a thread specification of M3.5x0.6 and a length of 17 mm. The shank length is 1.9 mm, with a shank diameter of 5.1 mm. The counterbore measures 3.8 mm, and it is designed to accommodate a board thickness of 0.8 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Metric - M1849-A-3506-B - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Metric
M1849-A-3506-B
Full Knurled Swage Standoffs Metric M1849-A-3506-B
Metric Full Knurled Swage Standoffs

Metric Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1849-A-3506-B
Product Name Full Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details