The M1815-A-3005-SS is a Full Knurled Swage Standoff made from stainless steel, featuring a round shape with a diameter of 4.5 mm. It has a thread specification of M3x0.5 and a length of 18 mm. The shank length is 1.9 mm, with a shank diameter of 3.86 mm and a counterbore of 2.92 mm. This product is compliant with RoHS standards and has no plating finish. It is suitable for applications requiring a durable and corrosion-resistant standoff solution.
Metric Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1815-A-3005-SS |
| Product Name | Full Knurled Swage Standoffs Metric |
| Type & Shape | Standoff |